Vishay Intertechnology, Inc. Through Hole Resistors RWR74S3921FSRSL

Description
3.92 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.92 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S3921FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3921FSRSL-ND
Through Hole Resistors RWR74S3921FSRSL-ND
3.92 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S3921FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3921FSRSL
Wirewound Resistors 3110-RWR74S3921FSRSL
ESS-5 3.92K 1% RWR74S3921FS RSL

ESS-5 3.92K 1% RWR74S3921FS RSL

Supplier's Site Datasheet
RES 3.92K OHM 5W 1% WW AXIAL - RWR74S3921FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 5W 1% WW AXIAL
RWR74S3921FSRSL
RES 3.92K OHM 5W 1% WW AXIAL RWR74S3921FSRSL
RES 3.92Kohm 5W 1% WW AXIAL

RES 3.92Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S3921FSRSL-ND 3110-RWR74S3921FSRSL RWR74S3921FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 3.92K OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers