Vishay Intertechnology, Inc. RES 5.9 OHM 5W 1% WW AXIAL RWR74S5R90FRS73

Description
RES 5.9ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.9ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9 OHM 5W 1% WW AXIAL - RWR74S5R90FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9 OHM 5W 1% WW AXIAL
RWR74S5R90FRS73
RES 5.9 OHM 5W 1% WW AXIAL RWR74S5R90FRS73
RES 5.9ohm 5W 1% WW AXIAL

RES 5.9ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S5R90FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5R90FRS73
Wirewound Resistors 3110-RWR74S5R90FRS73
ESS-5 5.9 1% RWR74S5R90FR S73

ESS-5 5.9 1% RWR74S5R90FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S5R90FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5R90FRS73-ND
Through Hole Resistors RWR74S5R90FRS73-ND
5.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S5R90FRS73 3110-RWR74S5R90FRS73 RWR74S5R90FRS73-ND
Product Name RES 5.9 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.9 ohms 5.9 ohms 5.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details