Vishay Intertechnology, Inc. RES 6.04K OHM 5W 1% WW AXIAL RWR74S6041FRB12

Description
RES 6.04Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 5W 1% WW AXIAL - RWR74S6041FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 5W 1% WW AXIAL
RWR74S6041FRB12
RES 6.04K OHM 5W 1% WW AXIAL RWR74S6041FRB12
RES 6.04Kohm 5W 1% WW AXIAL

RES 6.04Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S6041FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6041FRB12-ND
Through Hole Resistors RWR74S6041FRB12-ND
6.04 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S6041FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6041FRB12
Wirewound Resistors 3110-RWR74S6041FRB12
ESS-5 6.04K 1% RWR74S6041FR B12

ESS-5 6.04K 1% RWR74S6041FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S6041FRB12 RWR74S6041FRB12-ND 3110-RWR74S6041FRB12
Product Name RES 6.04K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms 6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details