Vishay Intertechnology, Inc. Wirewound Resistors RWR74S5001FRBSL

Description
ESS-5 5K 1% RWR74S5001FR BSL
Request a Quote Datasheet
Description
ESS-5 5K 1% RWR74S5001FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S5001FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5001FRBSL
Wirewound Resistors 3110-RWR74S5001FRBSL
ESS-5 5K 1% RWR74S5001FR BSL

ESS-5 5K 1% RWR74S5001FR BSL

Supplier's Site Datasheet
RES 5K OHM 5W 1% WW AXIAL - RWR74S5001FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 5W 1% WW AXIAL
RWR74S5001FRBSL
RES 5K OHM 5W 1% WW AXIAL RWR74S5001FRBSL
RES 5Kohm 5W 1% WW AXIAL

RES 5Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S5001FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5001FRBSL-ND
Through Hole Resistors RWR74S5001FRBSL-ND
5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S5001FRBSL RWR74S5001FRBSL RWR74S5001FRBSL-ND
Product Name Wirewound Resistors RES 5K OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5000 ohms 5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 2-1630012-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers