Vishay Intertechnology, Inc. RES 56.2 OHM 5W 1% WW AXIAL RWR74S56R2FMBSL

Description
RES 56.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 5W 1% WW AXIAL - RWR74S56R2FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 5W 1% WW AXIAL
RWR74S56R2FMBSL
RES 56.2 OHM 5W 1% WW AXIAL RWR74S56R2FMBSL
RES 56.2ohm 5W 1% WW AXIAL

RES 56.2ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S56R2FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S56R2FMBSL
Wirewound Resistors 3110-RWR74S56R2FMBSL
ESS-5 56.2 1% RWR74S56R2FM BSL

ESS-5 56.2 1% RWR74S56R2FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S56R2FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S56R2FMBSL-ND
Through Hole Resistors RWR74S56R2FMBSL-ND
56.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S56R2FMBSL 3110-RWR74S56R2FMBSL RWR74S56R2FMBSL-ND
Product Name RES 56.2 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623788-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details