Vishay Intertechnology, Inc. Wirewound Resistors RWR74S5621FRS73

Description
ESS-5 5.62K 1% RWR74S5621FR S73
Request a Quote Datasheet
Description
ESS-5 5.62K 1% RWR74S5621FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S5621FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5621FRS73
Wirewound Resistors 3110-RWR74S5621FRS73
ESS-5 5.62K 1% RWR74S5621FR S73

ESS-5 5.62K 1% RWR74S5621FR S73

Supplier's Site Datasheet
RES 5.62K OHM 5W 1% WW AXIAL - RWR74S5621FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 5W 1% WW AXIAL
RWR74S5621FRS73
RES 5.62K OHM 5W 1% WW AXIAL RWR74S5621FRS73
RES 5.62Kohm 5W 1% WW AXIAL

RES 5.62Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S5621FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5621FRS73-ND
Through Hole Resistors RWR74S5621FRS73-ND
5.62 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.62 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S5621FRS73 RWR74S5621FRS73 RWR74S5621FRS73-ND
Product Name Wirewound Resistors RES 5.62K OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5620 ohms 5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details