Vishay Intertechnology, Inc. RES 536 OHM 5W 1% WW AXIAL RWR74S5360FSS73

Description
RES 536ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 536ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 5W 1% WW AXIAL - RWR74S5360FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 5W 1% WW AXIAL
RWR74S5360FSS73
RES 536 OHM 5W 1% WW AXIAL RWR74S5360FSS73
RES 536ohm 5W 1% WW AXIAL

RES 536ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S5360FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5360FSS73-ND
Through Hole Resistors RWR74S5360FSS73-ND
536 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S5360FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5360FSS73
Wirewound Resistors 3110-RWR74S5360FSS73
ESS-5 536 1% RWR74S5360FS S73

ESS-5 536 1% RWR74S5360FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S5360FSS73 RWR74S5360FSS73-ND 3110-RWR74S5360FSS73
Product Name RES 536 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details