Vishay Intertechnology, Inc. RES 39.2 OHM 5W 1% WW AXIAL RWR74S39R2FPRSL

Description
RES 39.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 5W 1% WW AXIAL - RWR74S39R2FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 5W 1% WW AXIAL
RWR74S39R2FPRSL
RES 39.2 OHM 5W 1% WW AXIAL RWR74S39R2FPRSL
RES 39.2ohm 5W 1% WW AXIAL

RES 39.2ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S39R2FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S39R2FPRSL-ND
Through Hole Resistors RWR74S39R2FPRSL-ND
39.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S39R2FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S39R2FPRSL
Wirewound Resistors 3110-RWR74S39R2FPRSL
ESS-5 39.2 1% RWR74S39R2FP RSL

ESS-5 39.2 1% RWR74S39R2FP RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S39R2FPRSL RWR74S39R2FPRSL-ND 3110-RWR74S39R2FPRSL
Product Name RES 39.2 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details