Vishay Intertechnology, Inc. RES 5.36K OHM 5W 1% WW AXIAL RWR74S5361FSBSL

Description
RES 5.36Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 5W 1% WW AXIAL - RWR74S5361FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 5W 1% WW AXIAL
RWR74S5361FSBSL
RES 5.36K OHM 5W 1% WW AXIAL RWR74S5361FSBSL
RES 5.36Kohm 5W 1% WW AXIAL

RES 5.36Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S5361FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5361FSBSL
Wirewound Resistors 3110-RWR74S5361FSBSL
ESS-5 5.36K 1% RWR74S5361FS BSL

ESS-5 5.36K 1% RWR74S5361FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S5361FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5361FSBSL-ND
Through Hole Resistors RWR74S5361FSBSL-ND
5.36 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.36 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S5361FSBSL 3110-RWR74S5361FSBSL RWR74S5361FSBSL-ND
Product Name RES 5.36K OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5360 ohms 5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details