Vishay Intertechnology, Inc. RES 49.9 OHM 5W 1% WW AXIAL RWR74S49R9FSBSL

Description
RES 49.9ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 5W 1% WW AXIAL - RWR74S49R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 5W 1% WW AXIAL
RWR74S49R9FSBSL
RES 49.9 OHM 5W 1% WW AXIAL RWR74S49R9FSBSL
RES 49.9ohm 5W 1% WW AXIAL

RES 49.9ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S49R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S49R9FSBSL-ND
Through Hole Resistors RWR74S49R9FSBSL-ND
49.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S49R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S49R9FSBSL
Wirewound Resistors 3110-RWR74S49R9FSBSL
ESS-5 49.9 1% RWR74S49R9FS BSL

ESS-5 49.9 1% RWR74S49R9FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S49R9FSBSL RWR74S49R9FSBSL-ND 3110-RWR74S49R9FSBSL
Product Name RES 49.9 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details