ESS-5 3.4 1% RWR74S3R40FS RSL
RES 3.4ohm 5W 1% WW AXIAL
3.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74S3R40FSRSL | RWR74S3R40FSRSL | RWR74S3R40FSRSL-ND |
| Product Name | Wirewound Resistors | RES 3.4 OHM 5W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 3.4 ohms | 3.4 ohms | 3.4 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 5 watts | 5 watts |