Vishay Intertechnology, Inc. Wirewound Resistors RWR74S5360FSB12

Description
ESS-5 536 1% RWR74S5360FS B12
Request a Quote Datasheet
Description
ESS-5 536 1% RWR74S5360FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S5360FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5360FSB12
Wirewound Resistors 3110-RWR74S5360FSB12
ESS-5 536 1% RWR74S5360FS B12

ESS-5 536 1% RWR74S5360FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S5360FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5360FSB12-ND
Through Hole Resistors RWR74S5360FSB12-ND
536 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 536 OHM 5W 1% WW AXIAL - RWR74S5360FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 5W 1% WW AXIAL
RWR74S5360FSB12
RES 536 OHM 5W 1% WW AXIAL RWR74S5360FSB12
RES 536ohm 5W 1% WW AXIAL

RES 536ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S5360FSB12 RWR74S5360FSB12-ND RWR74S5360FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 536 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers