Vishay Intertechnology, Inc. Wirewound Resistors RWR74S48R7FSBSL

Description
ESS-5 48.7 1% RWR74S48R7FS BSL
Request a Quote Datasheet
Description
ESS-5 48.7 1% RWR74S48R7FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S48R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S48R7FSBSL
Wirewound Resistors 3110-RWR74S48R7FSBSL
ESS-5 48.7 1% RWR74S48R7FS BSL

ESS-5 48.7 1% RWR74S48R7FS BSL

Supplier's Site Datasheet
RES 48.7 OHM 5W 1% WW AXIAL - RWR74S48R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 5W 1% WW AXIAL
RWR74S48R7FSBSL
RES 48.7 OHM 5W 1% WW AXIAL RWR74S48R7FSBSL
RES 48.7ohm 5W 1% WW AXIAL

RES 48.7ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S48R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S48R7FSBSL-ND
Through Hole Resistors RWR74S48R7FSBSL-ND
48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S48R7FSBSL RWR74S48R7FSBSL RWR74S48R7FSBSL-ND
Product Name Wirewound Resistors RES 48.7 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C14680RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details