Vishay Intertechnology, Inc. Wirewound Resistors RWR74S48R7FRS73

Description
ESS-5 48.7 1% RWR74S48R7FR S73
Request a Quote Datasheet
Description
ESS-5 48.7 1% RWR74S48R7FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S48R7FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S48R7FRS73
Wirewound Resistors 3110-RWR74S48R7FRS73
ESS-5 48.7 1% RWR74S48R7FR S73

ESS-5 48.7 1% RWR74S48R7FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S48R7FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S48R7FRS73-ND
Through Hole Resistors RWR74S48R7FRS73-ND
48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 48.7 OHM 5W 1% WW AXIAL - RWR74S48R7FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 5W 1% WW AXIAL
RWR74S48R7FRS73
RES 48.7 OHM 5W 1% WW AXIAL RWR74S48R7FRS73
RES 48.7ohm 5W 1% WW AXIAL

RES 48.7ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S48R7FRS73 RWR74S48R7FRS73-ND RWR74S48R7FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 48.7 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details