Vishay Intertechnology, Inc. Through Hole Resistors RWR74S5231FMB12

Description
5.23 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.23 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S5231FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5231FMB12-ND
Through Hole Resistors RWR74S5231FMB12-ND
5.23 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.23 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.23K OHM 5W 1% WW AXIAL - RWR74S5231FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 5W 1% WW AXIAL
RWR74S5231FMB12
RES 5.23K OHM 5W 1% WW AXIAL RWR74S5231FMB12
RES 5.23Kohm 5W 1% WW AXIAL

RES 5.23Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S5231FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5231FMB12
Wirewound Resistors 3110-RWR74S5231FMB12
ESS-5 5.23K 1% RWR74S5231FM B12

ESS-5 5.23K 1% RWR74S5231FM B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S5231FMB12-ND RWR74S5231FMB12 3110-RWR74S5231FMB12
Product Name Through Hole Resistors RES 5.23K OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details