Vishay Intertechnology, Inc. RES 6.04K OHM 5W 1% WW AXIAL RWR74S6041FRRSL

Description
RES 6.04Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 5W 1% WW AXIAL - RWR74S6041FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 5W 1% WW AXIAL
RWR74S6041FRRSL
RES 6.04K OHM 5W 1% WW AXIAL RWR74S6041FRRSL
RES 6.04Kohm 5W 1% WW AXIAL

RES 6.04Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S6041FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6041FRRSL-ND
Through Hole Resistors RWR74S6041FRRSL-ND
6.04 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S6041FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6041FRRSL
Wirewound Resistors 3110-RWR74S6041FRRSL
ESS-5 6.04K 1% RWR74S6041FR RSL

ESS-5 6.04K 1% RWR74S6041FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S6041FRRSL RWR74S6041FRRSL-ND 3110-RWR74S6041FRRSL
Product Name RES 6.04K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms 6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details