Vishay Intertechnology, Inc. RES 3.57 OHM 5W 1% WW AXIAL RWR74S3R57FRRSL

Description
RES 3.57ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.57ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57 OHM 5W 1% WW AXIAL - RWR74S3R57FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57 OHM 5W 1% WW AXIAL
RWR74S3R57FRRSL
RES 3.57 OHM 5W 1% WW AXIAL RWR74S3R57FRRSL
RES 3.57ohm 5W 1% WW AXIAL

RES 3.57ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S3R57FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R57FRRSL
Wirewound Resistors 3110-RWR74S3R57FRRSL
ESS-5 3.57 1% RWR74S3R57FR RSL

ESS-5 3.57 1% RWR74S3R57FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S3R57FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R57FRRSL-ND
Through Hole Resistors RWR74S3R57FRRSL-ND
3.57 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.57 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S3R57FRRSL 3110-RWR74S3R57FRRSL RWR74S3R57FRRSL-ND
Product Name RES 3.57 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.57 ohms 3.57 ohms 3.57 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details