Vishay Intertechnology, Inc. Wirewound Resistors RWR74S5000FMS73

Description
ESS-5 500 1% RWR74S5000FM S73
Request a Quote Datasheet
Description
ESS-5 500 1% RWR74S5000FM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S5000FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5000FMS73
Wirewound Resistors 3110-RWR74S5000FMS73
ESS-5 500 1% RWR74S5000FM S73

ESS-5 500 1% RWR74S5000FM S73

Supplier's Site Datasheet
RES 500 OHM 5W 1% WW AXIAL - RWR74S5000FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 5W 1% WW AXIAL
RWR74S5000FMS73
RES 500 OHM 5W 1% WW AXIAL RWR74S5000FMS73
RES 500ohm 5W 1% WW AXIAL

RES 500ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S5000FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5000FMS73-ND
Through Hole Resistors RWR74S5000FMS73-ND
500 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S5000FMS73 RWR74S5000FMS73 RWR74S5000FMS73-ND
Product Name Wirewound Resistors RES 500 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers