Vishay Intertechnology, Inc. RES 46.4 OHM 5W 1% WW AXIAL RWR74S46R4FRS70

Description
RES 46.4ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 5W 1% WW AXIAL - RWR74S46R4FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 5W 1% WW AXIAL
RWR74S46R4FRS70
RES 46.4 OHM 5W 1% WW AXIAL RWR74S46R4FRS70
RES 46.4ohm 5W 1% WW AXIAL

RES 46.4ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S46R4FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S46R4FRS70-ND
Through Hole Resistors RWR74S46R4FRS70-ND
46.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

46.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74S46R4FRS70 RWR74S46R4FRS70-ND
Product Name RES 46.4 OHM 5W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers