Vishay Intertechnology, Inc. Through Hole Resistors RWR74S3R74FRB12

Description
3.74 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.74 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S3R74FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R74FRB12-ND
Through Hole Resistors RWR74S3R74FRB12-ND
3.74 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.74 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.74 OHM 5W 1% WW AXIAL - RWR74S3R74FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 5W 1% WW AXIAL
RWR74S3R74FRB12
RES 3.74 OHM 5W 1% WW AXIAL RWR74S3R74FRB12
RES 3.74ohm 5W 1% WW AXIAL

RES 3.74ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S3R74FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R74FRB12
Wirewound Resistors 3110-RWR74S3R74FRB12
ESS-5 3.74 1% RWR74S3R74FR B12

ESS-5 3.74 1% RWR74S3R74FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S3R74FRB12-ND RWR74S3R74FRB12 3110-RWR74S3R74FRB12
Product Name Through Hole Resistors RES 3.74 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.74 ohms 3.74 ohms 3.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details