Vishay Intertechnology, Inc. Wirewound Resistors RWR74S5901FRB12

Description
ESS-5 5.9K 1% RWR74S5901FR B12
Request a Quote Datasheet
Description
ESS-5 5.9K 1% RWR74S5901FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S5901FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5901FRB12
Wirewound Resistors 3110-RWR74S5901FRB12
ESS-5 5.9K 1% RWR74S5901FR B12

ESS-5 5.9K 1% RWR74S5901FR B12

Supplier's Site Datasheet
RES 5.9K OHM 5W 1% WW AXIAL - RWR74S5901FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 5W 1% WW AXIAL
RWR74S5901FRB12
RES 5.9K OHM 5W 1% WW AXIAL RWR74S5901FRB12
RES 5.9Kohm 5W 1% WW AXIAL

RES 5.9Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S5901FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5901FRB12-ND
Through Hole Resistors RWR74S5901FRB12-ND
5.9 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S5901FRB12 RWR74S5901FRB12 RWR74S5901FRB12-ND
Product Name Wirewound Resistors RES 5.9K OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5900 ohms 5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers