Vishay Intertechnology, Inc. Through Hole Resistors RWR74S4600FRB12

Description
460 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
460 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S4600FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4600FRB12-ND
Through Hole Resistors RWR74S4600FRB12-ND
460 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

460 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S4600FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4600FRB12
Wirewound Resistors 3110-RWR74S4600FRB12
ESS-5 460 1% RWR74S4600FR B12

ESS-5 460 1% RWR74S4600FR B12

Supplier's Site Datasheet
RES 460 OHM 5W 1% WW AXIAL - RWR74S4600FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 460 OHM 5W 1% WW AXIAL
RWR74S4600FRB12
RES 460 OHM 5W 1% WW AXIAL RWR74S4600FRB12
RES 460ohm 5W 1% WW AXIAL

RES 460ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S4600FRB12-ND 3110-RWR74S4600FRB12 RWR74S4600FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 460 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 460 ohms 460 ohms 460 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details