4.75 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 4.75Kohm 5W 1% WW AXIAL
ESS-5 4.75K 1% RWR74S4751FR B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR74S4751FRB12-ND | RWR74S4751FRB12 | 3110-RWR74S4751FRB12 |
| Product Name | Through Hole Resistors | RES 4.75K OHM 5W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |