Vishay Intertechnology, Inc. RES 35.7 OHM 5W 1% WW AXIAL RWR74S35R7FRRSL

Description
RES 35.7ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 5W 1% WW AXIAL - RWR74S35R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 5W 1% WW AXIAL
RWR74S35R7FRRSL
RES 35.7 OHM 5W 1% WW AXIAL RWR74S35R7FRRSL
RES 35.7ohm 5W 1% WW AXIAL

RES 35.7ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S35R7FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S35R7FRRSL
Wirewound Resistors 3110-RWR74S35R7FRRSL
ESS-5 35.7 1% RWR74S35R7FR RSL

ESS-5 35.7 1% RWR74S35R7FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S35R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S35R7FRRSL-ND
Through Hole Resistors RWR74S35R7FRRSL-ND
35.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

35.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S35R7FRRSL 3110-RWR74S35R7FRRSL RWR74S35R7FRRSL-ND
Product Name RES 35.7 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers