Vishay Intertechnology, Inc. Through Hole Resistors RWR74S5000FSB12

Description
500 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
500 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S5000FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5000FSB12-ND
Through Hole Resistors RWR74S5000FSB12-ND
500 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 500 OHM 5W 1% WW AXIAL - RWR74S5000FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 5W 1% WW AXIAL
RWR74S5000FSB12
RES 500 OHM 5W 1% WW AXIAL RWR74S5000FSB12
RES 500ohm 5W 1% WW AXIAL

RES 500ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S5000FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5000FSB12
Wirewound Resistors 3110-RWR74S5000FSB12
ESS-5 500 1% RWR74S5000FS B12

ESS-5 500 1% RWR74S5000FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S5000FSB12-ND RWR74S5000FSB12 3110-RWR74S5000FSB12
Product Name Through Hole Resistors RES 500 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details