Vishay Intertechnology, Inc. Through Hole Resistors RWR74S3R32FRS73

Description
3.32 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.32 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S3R32FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R32FRS73-ND
Through Hole Resistors RWR74S3R32FRS73-ND
3.32 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S3R32FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R32FRS73
Wirewound Resistors 3110-RWR74S3R32FRS73
ESS-5 3.32 1% RWR74S3R32FR S73

ESS-5 3.32 1% RWR74S3R32FR S73

Supplier's Site Datasheet
RES 3.32 OHM 5W 1% WW AXIAL - RWR74S3R32FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 5W 1% WW AXIAL
RWR74S3R32FRS73
RES 3.32 OHM 5W 1% WW AXIAL RWR74S3R32FRS73
RES 3.32ohm 5W 1% WW AXIAL

RES 3.32ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S3R32FRS73-ND 3110-RWR74S3R32FRS73 RWR74S3R32FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 3.32 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers