RES 5.62Kohm 5W 1% WW AXIAL
ESS-5 5.62K 1% RWR74S5621FR BSL
5.62 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR74S5621FRBSL | 3110-RWR74S5621FRBSL | RWR74S5621FRBSL-ND |
| Product Name | RES 5.62K OHM 5W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 5620 ohms | 5620 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | |
| Category / Application | Industrial | General Use |