Vishay Intertechnology, Inc. Through Hole Resistors RWR74S56R2FRB12

Description
56.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
56.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S56R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S56R2FRB12-ND
Through Hole Resistors RWR74S56R2FRB12-ND
56.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 56.2 OHM 5W 1% WW AXIAL - RWR74S56R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 5W 1% WW AXIAL
RWR74S56R2FRB12
RES 56.2 OHM 5W 1% WW AXIAL RWR74S56R2FRB12
RES 56.2ohm 5W 1% WW AXIAL

RES 56.2ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S56R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S56R2FRB12
Wirewound Resistors 3110-RWR74S56R2FRB12
ESS-5 56.2 1% RWR74S56R2FR B12

ESS-5 56.2 1% RWR74S56R2FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S56R2FRB12-ND RWR74S56R2FRB12 3110-RWR74S56R2FRB12
Product Name Through Hole Resistors RES 56.2 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details