3.05 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-5 3.05 .1% RWR74S3R05BS BSL
RES 3.05ohm 5W 0.1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR74S3R05BSBSL-ND | 3110-RWR74S3R05BSBSL | RWR74S3R05BSBSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 3.05 OHM 5W 0.1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 3.05 ohms | 3.05 ohms | 3.05 ohms |