Vishay Intertechnology, Inc. Through Hole Resistors RWR74S5R97DRBSL

Description
5.97 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.97 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S5R97DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5R97DRBSL-ND
Through Hole Resistors RWR74S5R97DRBSL-ND
5.97 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.97 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S5R97DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5R97DRBSL
Wirewound Resistors 3110-RWR74S5R97DRBSL
ESS-5 5.97 .5% RWR74S5R97DR BSL

ESS-5 5.97 .5% RWR74S5R97DR BSL

Supplier's Site Datasheet
RES 5.97 OHM 5W 0.5% WW AXIAL - RWR74S5R97DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.97 OHM 5W 0.5% WW AXIAL
RWR74S5R97DRBSL
RES 5.97 OHM 5W 0.5% WW AXIAL RWR74S5R97DRBSL
RES 5.97ohm 5W 0.5% WW AXIAL

RES 5.97ohm 5W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S5R97DRBSL-ND 3110-RWR74S5R97DRBSL RWR74S5R97DRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 5.97 OHM 5W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.97 ohms 5.97 ohms 5.97 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers