Vishay Intertechnology, Inc. Through Hole Resistors RWR74S4700FRS73

Description
470 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
470 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S4700FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4700FRS73-ND
Through Hole Resistors RWR74S4700FRS73-ND
470 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S4700FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4700FRS73
Wirewound Resistors 3110-RWR74S4700FRS73
ESS-5 470 1% RWR74S4700FR S73

ESS-5 470 1% RWR74S4700FR S73

Supplier's Site Datasheet
RES 470 OHM 5W 1% WW AXIAL - RWR74S4700FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 5W 1% WW AXIAL
RWR74S4700FRS73
RES 470 OHM 5W 1% WW AXIAL RWR74S4700FRS73
RES 470ohm 5W 1% WW AXIAL

RES 470ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S4700FRS73-ND 3110-RWR74S4700FRS73 RWR74S4700FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 470 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details