Vishay Intertechnology, Inc. RES 43.2 OHM 5W 1% WW AXIAL RWR74S43R2FRBSL

Description
RES 43.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 5W 1% WW AXIAL - RWR74S43R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 5W 1% WW AXIAL
RWR74S43R2FRBSL
RES 43.2 OHM 5W 1% WW AXIAL RWR74S43R2FRBSL
RES 43.2ohm 5W 1% WW AXIAL

RES 43.2ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S43R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S43R2FRBSL-ND
Through Hole Resistors RWR74S43R2FRBSL-ND
43.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

43.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S43R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S43R2FRBSL
Wirewound Resistors 3110-RWR74S43R2FRBSL
ESS-5 43.2 1% RWR74S43R2FR BSL

ESS-5 43.2 1% RWR74S43R2FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S43R2FRBSL RWR74S43R2FRBSL-ND 3110-RWR74S43R2FRBSL
Product Name RES 43.2 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details