Vishay Intertechnology, Inc. Through Hole Resistors RWR74S6041FSB12

Description
6.04 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.04 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S6041FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6041FSB12-ND
Through Hole Resistors RWR74S6041FSB12-ND
6.04 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S6041FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6041FSB12
Wirewound Resistors 3110-RWR74S6041FSB12
ESS-5 6.04K 1% RWR74S6041FS B12

ESS-5 6.04K 1% RWR74S6041FS B12

Supplier's Site Datasheet
RES 6.04K OHM 5W 1% WW AXIAL - RWR74S6041FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 5W 1% WW AXIAL
RWR74S6041FSB12
RES 6.04K OHM 5W 1% WW AXIAL RWR74S6041FSB12
RES 6.04Kohm 5W 1% WW AXIAL

RES 6.04Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S6041FSB12-ND 3110-RWR74S6041FSB12 RWR74S6041FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 6.04K OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details