Vishay Intertechnology, Inc. Wirewound Resistors RWR74S34R8FRS73

Description
ESS-5 34.8 1% RWR74S34R8FR S73
Request a Quote Datasheet
Description
ESS-5 34.8 1% RWR74S34R8FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S34R8FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S34R8FRS73
Wirewound Resistors 3110-RWR74S34R8FRS73
ESS-5 34.8 1% RWR74S34R8FR S73

ESS-5 34.8 1% RWR74S34R8FR S73

Supplier's Site Datasheet
RES 34.8 OHM 5W 1% WW AXIAL - RWR74S34R8FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 5W 1% WW AXIAL
RWR74S34R8FRS73
RES 34.8 OHM 5W 1% WW AXIAL RWR74S34R8FRS73
RES 34.8ohm 5W 1% WW AXIAL

RES 34.8ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S34R8FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S34R8FRS73-ND
Through Hole Resistors RWR74S34R8FRS73-ND
34.8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S34R8FRS73 RWR74S34R8FRS73 RWR74S34R8FRS73-ND
Product Name Wirewound Resistors RES 34.8 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers