Vishay Intertechnology, Inc. Wirewound Resistors RWR74S35R2DPRSL

Description
ESS-5 35.2 .5% RWR74S35R2DP RSL
Request a Quote Datasheet
Description
ESS-5 35.2 .5% RWR74S35R2DP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S35R2DPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S35R2DPRSL
Wirewound Resistors 3110-RWR74S35R2DPRSL
ESS-5 35.2 .5% RWR74S35R2DP RSL

ESS-5 35.2 .5% RWR74S35R2DP RSL

Supplier's Site Datasheet
RES 35.2 OHM 5W 0.5% WW AXIAL - RWR74S35R2DPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.2 OHM 5W 0.5% WW AXIAL
RWR74S35R2DPRSL
RES 35.2 OHM 5W 0.5% WW AXIAL RWR74S35R2DPRSL
RES 35.2ohm 5W 0.5% WW AXIAL

RES 35.2ohm 5W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S35R2DPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S35R2DPRSL-ND
Through Hole Resistors RWR74S35R2DPRSL-ND
35.2 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

35.2 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S35R2DPRSL RWR74S35R2DPRSL RWR74S35R2DPRSL-ND
Product Name Wirewound Resistors RES 35.2 OHM 5W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 35.2 ohms 35.2 ohms 35.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers