Vishay Intertechnology, Inc. RES 511 OHM 5W 1% WW AXIAL RWR74S5110FRB12

Description
RES 511ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 511ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 5W 1% WW AXIAL - RWR74S5110FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 5W 1% WW AXIAL
RWR74S5110FRB12
RES 511 OHM 5W 1% WW AXIAL RWR74S5110FRB12
RES 511ohm 5W 1% WW AXIAL

RES 511ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S5110FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5110FRB12-ND
Through Hole Resistors RWR74S5110FRB12-ND
511 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S5110FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5110FRB12
Wirewound Resistors 3110-RWR74S5110FRB12
ESS-5 511 1% RWR74S5110FR B12

ESS-5 511 1% RWR74S5110FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S5110FRB12 RWR74S5110FRB12-ND 3110-RWR74S5110FRB12
Product Name RES 511 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers