Vishay Intertechnology, Inc. Wirewound Resistors RWR74S5620FMRSL

Description
ESS-5 562 1% RWR74S5620FM RSL
Request a Quote Datasheet
Description
ESS-5 562 1% RWR74S5620FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S5620FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5620FMRSL
Wirewound Resistors 3110-RWR74S5620FMRSL
ESS-5 562 1% RWR74S5620FM RSL

ESS-5 562 1% RWR74S5620FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S5620FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5620FMRSL-ND
Through Hole Resistors RWR74S5620FMRSL-ND
562 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 562 OHM 5W 1% WW AXIAL - RWR74S5620FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 5W 1% WW AXIAL
RWR74S5620FMRSL
RES 562 OHM 5W 1% WW AXIAL RWR74S5620FMRSL
RES 562ohm 5W 1% WW AXIAL

RES 562ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S5620FMRSL RWR74S5620FMRSL-ND RWR74S5620FMRSL
Product Name Wirewound Resistors Through Hole Resistors RES 562 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers