Vishay Intertechnology, Inc. RES 5.11K OHM 5W 1% WW AXIAL RWR74S5111FRS73

Description
RES 5.11Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 5W 1% WW AXIAL - RWR74S5111FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 5W 1% WW AXIAL
RWR74S5111FRS73
RES 5.11K OHM 5W 1% WW AXIAL RWR74S5111FRS73
RES 5.11Kohm 5W 1% WW AXIAL

RES 5.11Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S5111FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5111FRS73
Wirewound Resistors 3110-RWR74S5111FRS73
ESS-5 5.11K 1% RWR74S5111FR S73

ESS-5 5.11K 1% RWR74S5111FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S5111FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5111FRS73-ND
Through Hole Resistors RWR74S5111FRS73-ND
5.11 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S5111FRS73 3110-RWR74S5111FRS73 RWR74S5111FRS73-ND
Product Name RES 5.11K OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers