ESS-5 3.16 .5% RWR74S3R16DS B12
RES 3.16ohm 5W 0.5% WW AXIAL
3.16 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74S3R16DSB12 | RWR74S3R16DSB12 | RWR74S3R16DSB12-ND |
| Product Name | Wirewound Resistors | RES 3.16 OHM 5W 0.5% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 3.16 ohms | 3.16 ohms | 3.16 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 5 watts | 5 watts |