Vishay Intertechnology, Inc. Wirewound Resistors RWR74S4121FRBSL

Description
ESS-5 4.12K 1% RWR74S4121FR BSL
Request a Quote Datasheet
Description
ESS-5 4.12K 1% RWR74S4121FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S4121FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4121FRBSL
Wirewound Resistors 3110-RWR74S4121FRBSL
ESS-5 4.12K 1% RWR74S4121FR BSL

ESS-5 4.12K 1% RWR74S4121FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S4121FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4121FRBSL-ND
Through Hole Resistors RWR74S4121FRBSL-ND
4.12 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.12 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.12K OHM 5W 1% WW AXIAL - RWR74S4121FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 5W 1% WW AXIAL
RWR74S4121FRBSL
RES 4.12K OHM 5W 1% WW AXIAL RWR74S4121FRBSL
RES 4.12Kohm 5W 1% WW AXIAL

RES 4.12Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S4121FRBSL RWR74S4121FRBSL-ND RWR74S4121FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 4.12K OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4120 ohms 4120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - C3AR24JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details