Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3921FRB12

Description
ESS-5 3.92K 1% RWR74S3921FR B12
Request a Quote Datasheet
Description
ESS-5 3.92K 1% RWR74S3921FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3921FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3921FRB12
Wirewound Resistors 3110-RWR74S3921FRB12
ESS-5 3.92K 1% RWR74S3921FR B12

ESS-5 3.92K 1% RWR74S3921FR B12

Supplier's Site Datasheet
RES 3.92K OHM 5W 1% WW AXIAL - RWR74S3921FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 5W 1% WW AXIAL
RWR74S3921FRB12
RES 3.92K OHM 5W 1% WW AXIAL RWR74S3921FRB12
RES 3.92Kohm 5W 1% WW AXIAL

RES 3.92Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S3921FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3921FRB12-ND
Through Hole Resistors RWR74S3921FRB12-ND
3.92 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3921FRB12 RWR74S3921FRB12 RWR74S3921FRB12-ND
Product Name Wirewound Resistors RES 3.92K OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3920 ohms 3920 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details