Vishay Intertechnology, Inc. Wirewound Resistors RWR74S5110BSB12

Description
ESS-5 511 .1% RWR74S5110BS B12
Request a Quote Datasheet
Description
ESS-5 511 .1% RWR74S5110BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S5110BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5110BSB12
Wirewound Resistors 3110-RWR74S5110BSB12
ESS-5 511 .1% RWR74S5110BS B12

ESS-5 511 .1% RWR74S5110BS B12

Supplier's Site Datasheet
RES 511 OHM 5W 0.1% WW AXIAL - RWR74S5110BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 5W 0.1% WW AXIAL
RWR74S5110BSB12
RES 511 OHM 5W 0.1% WW AXIAL RWR74S5110BSB12
RES 511ohm 5W 0.1% WW AXIAL

RES 511ohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S5110BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5110BSB12-ND
Through Hole Resistors RWR74S5110BSB12-ND
511 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S5110BSB12 RWR74S5110BSB12 RWR74S5110BSB12-ND
Product Name Wirewound Resistors RES 511 OHM 5W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details