Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3920FSBSL

Description
ESS-5 392 1% RWR74S3920FS BSL
Request a Quote Datasheet
Description
ESS-5 392 1% RWR74S3920FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3920FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3920FSBSL
Wirewound Resistors 3110-RWR74S3920FSBSL
ESS-5 392 1% RWR74S3920FS BSL

ESS-5 392 1% RWR74S3920FS BSL

Supplier's Site Datasheet
RES 392 OHM 5W 1% WW AXIAL - RWR74S3920FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 5W 1% WW AXIAL
RWR74S3920FSBSL
RES 392 OHM 5W 1% WW AXIAL RWR74S3920FSBSL
RES 392ohm 5W 1% WW AXIAL

RES 392ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S3920FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3920FSBSL-ND
Through Hole Resistors RWR74S3920FSBSL-ND
392 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3920FSBSL RWR74S3920FSBSL RWR74S3920FSBSL-ND
Product Name Wirewound Resistors RES 392 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details