Vishay Intertechnology, Inc. Wirewound Resistors RWR74S6190FRS73

Description
ESS-5 619 1% RWR74S6190FR S73
Request a Quote Datasheet
Description
ESS-5 619 1% RWR74S6190FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S6190FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6190FRS73
Wirewound Resistors 3110-RWR74S6190FRS73
ESS-5 619 1% RWR74S6190FR S73

ESS-5 619 1% RWR74S6190FR S73

Supplier's Site Datasheet
RES 619 OHM 5W 1% WW AXIAL - RWR74S6190FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 5W 1% WW AXIAL
RWR74S6190FRS73
RES 619 OHM 5W 1% WW AXIAL RWR74S6190FRS73
RES 619ohm 5W 1% WW AXIAL

RES 619ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S6190FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6190FRS73-ND
Through Hole Resistors RWR74S6190FRS73-ND
619 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S6190FRS73 RWR74S6190FRS73 RWR74S6190FRS73-ND
Product Name Wirewound Resistors RES 619 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details