Vishay Intertechnology, Inc. Through Hole Resistors RWR74S4750FRB12

Description
475 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
475 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S4750FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4750FRB12-ND
Through Hole Resistors RWR74S4750FRB12-ND
475 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 475 OHM 5W 1% WW AXIAL - RWR74S4750FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 5W 1% WW AXIAL
RWR74S4750FRB12
RES 475 OHM 5W 1% WW AXIAL RWR74S4750FRB12
RES 475ohm 5W 1% WW AXIAL

RES 475ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S4750FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4750FRB12
Wirewound Resistors 3110-RWR74S4750FRB12
ESS-5 475 1% RWR74S4750FR B12

ESS-5 475 1% RWR74S4750FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S4750FRB12-ND RWR74S4750FRB12 3110-RWR74S4750FRB12
Product Name Through Hole Resistors RES 475 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details