Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3R01FMB12

Description
ESS-5 3.01 1% RWR74S3R01FM B12
Request a Quote Datasheet
Description
ESS-5 3.01 1% RWR74S3R01FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3R01FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R01FMB12
Wirewound Resistors 3110-RWR74S3R01FMB12
ESS-5 3.01 1% RWR74S3R01FM B12

ESS-5 3.01 1% RWR74S3R01FM B12

Supplier's Site Datasheet
RES 3.01 OHM 5W 1% WW AXIAL - RWR74S3R01FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 5W 1% WW AXIAL
RWR74S3R01FMB12
RES 3.01 OHM 5W 1% WW AXIAL RWR74S3R01FMB12
RES 3.01ohm 5W 1% WW AXIAL

RES 3.01ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S3R01FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R01FMB12-ND
Through Hole Resistors RWR74S3R01FMB12-ND
3.01 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3R01FMB12 RWR74S3R01FMB12 RWR74S3R01FMB12-ND
Product Name Wirewound Resistors RES 3.01 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers