Vishay Intertechnology, Inc. Through Hole Resistors RWR74S6001BSS73

Description
6 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S6001BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6001BSS73-ND
Through Hole Resistors RWR74S6001BSS73-ND
6 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S6001BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6001BSS73
Wirewound Resistors 3110-RWR74S6001BSS73
ESS-5 6K .1% RWR74S6001BS S73

ESS-5 6K .1% RWR74S6001BS S73

Supplier's Site Datasheet
RES 6K OHM 5W 0.1% WW AXIAL - RWR74S6001BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 5W 0.1% WW AXIAL
RWR74S6001BSS73
RES 6K OHM 5W 0.1% WW AXIAL RWR74S6001BSS73
RES 6Kohm 5W 0.1% WW AXIAL

RES 6Kohm 5W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S6001BSS73-ND 3110-RWR74S6001BSS73 RWR74S6001BSS73
Product Name Through Hole Resistors Wirewound Resistors RES 6K OHM 5W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details