Vishay Intertechnology, Inc. RES 442 OHM 5W 1% WW AXIAL RWR74S4420FRBSL

Description
RES 442ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 442ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 5W 1% WW AXIAL - RWR74S4420FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 5W 1% WW AXIAL
RWR74S4420FRBSL
RES 442 OHM 5W 1% WW AXIAL RWR74S4420FRBSL
RES 442ohm 5W 1% WW AXIAL

RES 442ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S4420FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4420FRBSL
Wirewound Resistors 3110-RWR74S4420FRBSL
ESS-5 442 1% RWR74S4420FR BSL

ESS-5 442 1% RWR74S4420FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S4420FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4420FRBSL-ND
Through Hole Resistors RWR74S4420FRBSL-ND
442 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S4420FRBSL 3110-RWR74S4420FRBSL RWR74S4420FRBSL-ND
Product Name RES 442 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details