Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3R92FRRSL

Description
ESS-5 3.92 1% RWR74S3R92FR RSL
Request a Quote Datasheet
Description
ESS-5 3.92 1% RWR74S3R92FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3R92FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R92FRRSL
Wirewound Resistors 3110-RWR74S3R92FRRSL
ESS-5 3.92 1% RWR74S3R92FR RSL

ESS-5 3.92 1% RWR74S3R92FR RSL

Supplier's Site Datasheet
RES 3.92 OHM 5W 1% WW AXIAL - RWR74S3R92FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 5W 1% WW AXIAL
RWR74S3R92FRRSL
RES 3.92 OHM 5W 1% WW AXIAL RWR74S3R92FRRSL
RES 3.92ohm 5W 1% WW AXIAL

RES 3.92ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S3R92FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R92FRRSL-ND
Through Hole Resistors RWR74S3R92FRRSL-ND
3.92 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3R92FRRSL RWR74S3R92FRRSL RWR74S3R92FRRSL-ND
Product Name Wirewound Resistors RES 3.92 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details