Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3R24FMB12

Description
ESS-5 3.24 1% RWR74S3R24FM B12
Request a Quote Datasheet
Description
ESS-5 3.24 1% RWR74S3R24FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3R24FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R24FMB12
Wirewound Resistors 3110-RWR74S3R24FMB12
ESS-5 3.24 1% RWR74S3R24FM B12

ESS-5 3.24 1% RWR74S3R24FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S3R24FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R24FMB12-ND
Through Hole Resistors RWR74S3R24FMB12-ND
3.24 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.24 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.24 OHM 5W 1% WW AXIAL - RWR74S3R24FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 5W 1% WW AXIAL
RWR74S3R24FMB12
RES 3.24 OHM 5W 1% WW AXIAL RWR74S3R24FMB12
RES 3.24ohm 5W 1% WW AXIAL

RES 3.24ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3R24FMB12 RWR74S3R24FMB12-ND RWR74S3R24FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 3.24 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details